The S99FXS-031220 is a single-end flexi-hinge made of 400 series stainless steel, designed for limited-angle rotary applications with zero backlash and self-centering when unloaded. It has a 0.3125-inch outer diameter, 0.500-inch length, and 0.232-inch end bore, with a torsional spring rate of 0.0296 lbf·in/deg. It supports a maximum load capacity of 55.00 lbf in compression and 78.60 lbf in tension at zero deflection. It operates in all environments between -65°F and +350°F with an angular travel limit of ±7.5° for indefinite life without lubrication.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXS-031220 |
| Product Name | Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension |
| Length | 0.5000 inch (12.7 mm) |