The S99FXD-075020 is a double-end Flexi-Hinge made of 400 series stainless steel, designed for zero-backlash, maintenance-free angular motion up to ±7.5° with indefinite life. It has an outer diameter of 0.7500 inches, a length of 1.200 inches, and a spring rate of 0.4002 lb·in/deg at zero deflection, with a maximum load capacity of 630.0 lb compression and 900.0 lb tension. It operates from -65°F to +350°F and is self-centering when unloaded.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXD-075020 |
| Product Name | Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension |
| Length | 1.2 inch (30.48 mm) |