Stud-type cam follower with a 32 mm roller diameter, 12 mm stud diameter, and 25 mm stud length, designed for use as a track roller with cage-guided full-complement needle bearings. The roller is made of 52100 steel and the stud of 1055 steel. The catalog number S9930AMKRV32 has a dynamic load rating of 10000 N and a static load rating of 15800 N for bearing housing mounting, and a dynamic load rating of 12200 N and a static load rating of 19000 N for track roller operation. The stud features an M12 x 1.5 thread and a permissible minimum speed of 4500 rpm under grease lubrication. Lubrication can be applied via the stud end face.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S9930AMKRV32 |
| Product Name | 25 mm L, 32 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type |
| Type | Stud |
| Speed Limit | 4500 rpm |
| Outside Diameter | 1.26 inch (32 mm) |
| Stud Diameter | 0.4724 inch (12 mm) |