The S7NSRY-075188 is a plastic cam follower with a 1.75-inch polymer roller and a 1.375-inch stainless steel stud, designed for high-speed, maintenance-free operation in light-duty applications. The roller is made of precision-machined hi-tech polymers with enclosed, pre-lubricated ball bearings, eliminating the need for grease and preventing metal-on-metal wear. It supports a maximum load of 430 lbs, operates quietly due to shock and vibration absorption, and is suitable for cleanroom and washdown environments. The part is dimensionally stable under adverse conditions and does not absorb moisture. Its stud has a 3/4-16 UNF thread and a hex socket for installation.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S7NSRY-075188 |
| Product Name | Polymer 1 7/8 Inch Cam Follower with 1 3/4 Inch Stainless Steel Stud |
| Type | Stud |
| Load Rating | 430 lbs (195 kg) |
| Outside Diameter | 1.88 inch (47.62 mm) |
| Stud Diameter | 0.7500 inch (19.05 mm) |