The S9930A-CFS1500 is a stud-type cam follower with a 1.500-inch roller diameter and a 5/8-18 UNF stud, designed for use in cam mechanisms with needle bearings. The roller is made of 52100 steel and the stud of 1055 steel. It has a dynamic load rating of 5500 lbf and a static load rating of 9100 lbf, with a maximum speed of 3400 rpm under grease lubrication. The overall length is 2.406 inches, and the stud length is 0.750 inches. The maximum corner radius is 0.059 inch, and the recommended clamping torque for lubricated threads is 335 lbf·in.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S9930A-CFS1500 |
| Product Name | 1-1/2 in. L, 1-1/2 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type |
| Type | Stud |
| Speed Limit | 3400 rpm |
| Outside Diameter | 1.5 inch (38.1 mm) |
| Stud Diameter | 0.6250 inch (15.87 mm) |