Stud-type cam follower with a 19 mm roller diameter, 8 mm stud diameter, and 20 mm stud length, designed for use in cam mechanisms with needle bearings. The stud features an M8 x 1.25 thread and is constructed from 1055 steel, while the rollers are made of 52100 steel. Dynamic load rating is 7300 N, static load rating is 10800 N, and the load rating when used as a track roller is 5500 N dynamic and 7900 N static. The part supports relubrication via the stud end face and has a limiting speed of 7000 rpm under grease lubrication. The overall length is 32 mm, with a 19 mm inner diameter and a 20 mm outer diameter.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S9930AMKRV19 |
| Product Name | 20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type |
| Type | Stud |
| Speed Limit | 7000 rpm |
| Outside Diameter | 0.7480 inch (19 mm) |
| Stud Diameter | 0.3150 inch (8 mm) |