S9930A-CFS0875 is a stud-type cam follower with a 7/8 inch roller diameter and a 3/8-24 UNF stud thread. It features a needle bearing with 52100 steel rollers and a 1055 steel stud, rated for a dynamic load of 1120 lbf and a static load of 2220 lbf. The part has a maximum speed of 5000 rpm under grease lubrication and a clamping torque of 105 lbf·in for lubricated threads. Its overall length is 1.406 inches, with a 0.250 inch radius at the roller end. The stud diameter is 0.875 inch and the housing bore diameter ranges from 0.8750 to 0.8755 inch.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S9930A-CFS0875 |
| Product Name | 7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type |
| Type | Stud |
| Speed Limit | 6000 rpm |
| Outside Diameter | 0.8750 inch (22.22 mm) |
| Stud Diameter | 0.3750 inch (9.52 mm) |