The S7NSRY-038075 is a plastic cam follower with a 7/8-inch stainless steel stud and a 0.875-inch diameter polymer roller, designed for maintenance-free, high-speed operation in light-duty applications. The roller is made of precision-machined hi-tech polymers with enclosed, pre-lubricated ball bearings, eliminating the need for grease and preventing metal-on-metal wear. It supports a maximum load of 80 lbs, has a thread size of 3/8-24, and is suitable for cleanroom and washdown environments. The assembly is lightweight, operates quietly, and maintains dimensional stability under adverse conditions.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S7NSRY-038075 |
| Product Name | Polymer 3/4 Inch Cam Follower with 7/8 Inch Stainless Steel Stud |
| Type | Stud |
| Load Rating | 80 lbs (36.28 kg) |
| Outside Diameter | 0.7500 inch (19.05 mm) |
| Stud Diameter | 0.3750 inch (9.52 mm) |