The S7NSRY-063163 is a plastic cam follower with a 1.625-inch roller diameter and a 1.5-inch stainless steel stud, designed for high-speed, maintenance-free operation in light-duty applications. It features a precision-machined high-tech polymer roller enclosing pre-lubricated ball bearings, eliminating the need for grease and preventing metal-on-metal wear. The part supports a maximum load of 330 lbs, operates quietly, and is suitable for cleanroom and washdown environments due to its moisture-resistant polymer and stainless steel construction. Dimensions include a roller width of 0.875 inch and a hex size of 0.750 inch, with total length L calculated as B+C+.03.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S7NSRY-063163 |
| Product Name | Polymer 1 5/8 Inch Cam Follower with 1 1/2 Inch Stainless Steel Stud |
| Type | Stud |
| Load Rating | 330 lbs (150 kg) |
| Outside Diameter | 1.62 inch (41.27 mm) |
| Stud Diameter | 0.6250 inch (15.87 mm) |