Stock Drive Products & Sterling Instrument - SDP/SI 7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type S9930A-CFS0750

Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9930A-CFS0750 is a stud-type cam follower with a 3/4 inch roller diameter and a 3/8-24 UNF stud. It features a needle bearing with 52100 steel rollers and needles, and a 1055 steel stud. The dynamic load rating is 1140 lbf and the static load rating is 1650 lbf when mounted in a housing with standard bearing fit. It has a maximum speed of 6000 rpm under grease lubrication, a clamping torque of 65 lbf·in for lubricated threads, and a maximum corner radius of 0.020 inch. The overall length is 1.406 inches, with a stud length of 0.375 inch and a roller width of 0.375 inch.

Datasheet Summary
Powered by GS/AI

The S9930A-CFS0750 is a stud-type cam follower with a 3/4 inch roller diameter and a 3/8-24 UNF stud. It features a needle bearing with 52100 steel rollers and needles, and a 1055 steel stud. The dynamic load rating is 1140 lbf and the static load rating is 1650 lbf when mounted in a housing with standard bearing fit. It has a maximum speed of 6000 rpm under grease lubrication, a clamping torque of 65 lbf·in for lubricated threads, and a maximum corner radius of 0.020 inch. The overall length is 1.406 inches, with a stud length of 0.375 inch and a roller width of 0.375 inch.

Suppliers

Company
Product
Description
Supplier Links
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0750 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type
S9930A-CFS0750
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type S9930A-CFS0750
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Cam Followers
Product Number S9930A-CFS0750
Product Name 7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.7500 inch (19.05 mm)
Stud Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

23 mm L, 26 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 1.02 inch (26 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.5000 inch (12.7 mm)
Thread Length 0.3750 inch (9.52 mm)
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details
Polymer 2 1/2 Inch Cam Follower with 2 1/4 Inch Stainless Steel Stud - S7NSRY-100250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 855 lbs (388 kg)
Outside Diameter 2.5 inch (63.5 mm)
View Details