Stock Drive Products & Sterling Instrument - SDP/SI Polymer 5/8 Inch Cam Follower with 3/4 Inch Stainless Steel Stud S7NSRY-025063

Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7NSRY-025063 is a stud-type plastic cam follower with a 5/8-inch roller diameter and a 3/4-inch stainless steel stud, designed for high-speed, maintenance-free operation in light-duty applications such as packaging and semiconductor equipment. It features a precision-machined hi-tech polymer roller with enclosed, pre-lubricated ball bearings, eliminating the need for grease and preventing metal-on-metal wear. The component supports a maximum load of 60 lbs, operates quietly due to shock and vibration absorption, and maintains dimensional stability in harsh or subzero environments without absorbing moisture. The stud uses a 1/4-28 UNF thread, and the overall length is calculated as the sum of the stud length, roller width, and 0.03 inches.

Datasheet Summary
Powered by GS/AI

The S7NSRY-025063 is a stud-type plastic cam follower with a 5/8-inch roller diameter and a 3/4-inch stainless steel stud, designed for high-speed, maintenance-free operation in light-duty applications such as packaging and semiconductor equipment. It features a precision-machined hi-tech polymer roller with enclosed, pre-lubricated ball bearings, eliminating the need for grease and preventing metal-on-metal wear. The component supports a maximum load of 60 lbs, operates quietly due to shock and vibration absorption, and maintains dimensional stability in harsh or subzero environments without absorbing moisture. The stud uses a 1/4-28 UNF thread, and the overall length is calculated as the sum of the stud length, roller width, and 0.03 inches.

Suppliers

Company
Product
Description
Supplier Links
Polymer 5/8 Inch Cam Follower with 3/4 Inch Stainless Steel Stud - S7NSRY-025063 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Polymer 5/8 Inch Cam Follower with 3/4 Inch Stainless Steel Stud
S7NSRY-025063
Polymer 5/8 Inch Cam Follower with 3/4 Inch Stainless Steel Stud S7NSRY-025063
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Cam Followers
Product Number S7NSRY-025063
Product Name Polymer 5/8 Inch Cam Follower with 3/4 Inch Stainless Steel Stud
Type Stud
Load Rating 60 lbs (27.21 kg)
Outside Diameter 0.6250 inch (15.87 mm)
Stud Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follwer, 16mm Bearing Outside Diameter, M6x1.0 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.6299 inch (16 mm)
View Details
Polymer 3/4 Inch Cam Follower with 7/8 Inch Stainless Steel Stud - S7NSRY-038075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 80 lbs (36.28 kg)
Outside Diameter 0.7500 inch (19.05 mm)
View Details
Polymer 1 7/8 Inch Cam Follower with 1 3/4 Inch Stainless Steel Stud - S7NSRY-075188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 430 lbs (195 kg)
Outside Diameter 1.88 inch (47.62 mm)
View Details
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details