S9930AMKRV26 is a stud-type cam follower with a 26 mm roller diameter, 10 mm stud diameter, and 23 mm stud length, featuring a cage-guided full-complement needle bearing. The roller is made of 52100 steel and the stud of 1055 steel. It has a dynamic load rating of 8600 N and a static load rating of 12900 N when mounted as a track roller. The stud has an M12 x 1.5 thread and a maximum speed limit of 4500 rpm under grease lubrication. The outer ring diameter is 26 mm and the total length is 58 mm, with a corner radius of 0.6 mm at the stud end. Relubrication is possible via the stud end face.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S9930AMKRV26 |
| Product Name | 23 mm L, 26 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type |
| Type | Stud |
| Speed Limit | 6000 rpm |
| Outside Diameter | 1.02 inch (26 mm) |
| Stud Diameter | 0.3937 inch (10 mm) |