Heavy-duty right-angle 'L' gear drive with a 1:1 ratio, housing spiral bevel gears made of case-hardened alloy steel in an aluminum die-cast case, with alloy steel shafts. Operates at speeds up to 3600 RPM within a temperature range of -10°C to +40°C. Features a 10 mm input shaft diameter, a 20 mm output shaft diameter, 1.8 kg weight, and backlash of 16' to 44'. Designed for maintenance-free, reversible operation with compact, easy-install mounting.
Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 1 Gear Ratio and a 10mm Shaft Dia.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S991LYM10A |
| Product Name | Heavy Duty Right Angle L-Drive Drives w/ 2 Shafts (metric) |
| Drive Type | Gear Drives / Differentials |
| Shaft Orientation | RightAngle |
| Shaft Speed | 3600 rpm |