Right-angle bevel gear drive with a 2:1 gear ratio, rated for input speeds up to 500 RPM, and capable of transmitting up to 1.047 N·m torque at 100 RPM. Features an 8 mm stainless steel shaft with tolerance 0/-0.022 mm, a black-anodized aluminum housing, plastic cover, and AISI 1045 steel gears. Overall length is 50 mm, housing width is 20 mm, and height is 16 mm. Weight is 165 g.
Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 8 mm Shaft Dia., 500 rpm Max. Rated Speed
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S99RD1MBE70L-2B |
| Product Name | Commercial Bevel Gear Drives (metric) |
| Drive Type | Gear Drives / Differentials |