Right Angle Bevel Gear Drive with 1:1 ratio, housing made of aluminum alloy with chromate conversion finish, stainless steel shafts, sintered bronze bearings, and brass bevel gears; maximum input speed of 2000 rpm, output torque of 200 oz. in, breakaway torque of 10 oz. in, and maximum backlash of 5°.
Right Angle Bevel Gear Drive, Size 11, 1:1 Ratio.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S9914Y-G1566-01 |
| Product Name | Worm & Bevel Right Angle Drives (inch) |
| Drive Type | Gear Drives / Differentials |
| Shaft Orientation | RightAngle |
| Shaft Speed | 2000 rpm |