The A 2Z 2M3SR08 is a right-angle dual drive with a 1:1 gear ratio, featuring a heavy-duty ball bearing design and aluminum alloy housing. It has an 8 mm shaft extension diameter, a static torque capacity of 17.3 N·m, and a dynamic torque capacity of 8.6 N·m, with a nominal backlash of 3° and a weight of 590 grams. Any shaft can be used as the input. The part is marked for discontinuation when current stock is depleted.
1 TO 1 Right Angle Drives with Shaft Extending from Top / Bottom / Left
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z 2M3SR08 |
| Product Name | Commercial 1:1 Ratio Right Angle Drives (metric) |
| Drive Type | Gear Drives / Differentials |