Stock Drive Products & Sterling Instrument - SDP/SI Pin Type Clutch Assemblies, 0.1248" Bore, 0.3746" Mounting Dia. S9906A-MM2-02

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9906A-MM2-02 is a slip clutch assembly with a 0.1248-inch bore and a 0.3746-inch mounting diameter, designed for torque control in rotational systems. It features a 303 stainless steel housing and a cork brake material, with a torque range of 5-50 ozf-in. The unit includes a set screw for shaft retention and is intended for use with hubless gears having a 0.125-inch face width and a 0.3750-inch bore. Its physical dimensions are defined by the hub diameter and sub-drill size of 0.029 inch.

Datasheet Summary
Powered by GS/AI

The S9906A-MM2-02 is a slip clutch assembly with a 0.1248-inch bore and a 0.3746-inch mounting diameter, designed for torque control in rotational systems. It features a 303 stainless steel housing and a cork brake material, with a torque range of 5-50 ozf-in. The unit includes a set screw for shaft retention and is intended for use with hubless gears having a 0.125-inch face width and a 0.3750-inch bore. Its physical dimensions are defined by the hub diameter and sub-drill size of 0.029 inch.

Suppliers

Company
Product
Description
Supplier Links
Pin Type Clutch Assemblies, 0.1248
Hicksville, NY, United States
Pin Type Clutch Assemblies, 0.1248" Bore, 0.3746" Mounting Dia.
S9906A-MM2-02
Pin Type Clutch Assemblies, 0.1248" Bore, 0.3746" Mounting Dia. S9906A-MM2-02
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S9906A-MM2-02
Product Name Pin Type Clutch Assemblies, 0.1248" Bore, 0.3746" Mounting Dia.
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.75 inch (19.05 mm)
Length 1.11 inch (28.19 mm)
View Details
Pin Type Clutch Assemblies, 0.1248
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 0.3 Ft-lbs (? to 0.3531 N-m)
Length 1.02 inch (25.8 mm)
View Details
8mm Bore, 17mm Mounting Dia., 27.5mm Total Length Magnetic Slip Clutch - S90APLMP08030028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.0 to 0.0 Ft-lbs (0.0190 to 0.0400 N-m)
Rotary Speed 300 rpm
View Details
8mm Bore, 20mm Mounting Dia., 44mm Total Length Magnetic Slip Clutch - S90APLMS08199044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 to 0.1 Ft-lbs (0.1500 to 0.1990 N-m)
Rotary Speed 300 rpm
View Details