Stock Drive Products & Sterling Instrument - SDP/SI 0.25" / 0.25" Bores, 1.11" Overall Length, Slip at 12 ± 1.2 oz. in. S9941Y-SWC08A44

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9941Y-SWC08A44 is a spring-wrapped slip clutch with 0.2500-inch input and output bores, designed to slip at 12 ± 1.2 ozf-in. It has an overall length of 1.11 inches, a maximum torque limit of 12 ozf-in, and dissipates 1.5 watts of power. The unit weighs 1.2 ounces and features a set screw for #6-32 mounting. The clutch is designed for use in inch-based mechanical systems requiring controlled torque transmission.

Datasheet Summary
Powered by GS/AI

The S9941Y-SWC08A44 is a spring-wrapped slip clutch with 0.2500-inch input and output bores, designed to slip at 12 ± 1.2 ozf-in. It has an overall length of 1.11 inches, a maximum torque limit of 12 ozf-in, and dissipates 1.5 watts of power. The unit weighs 1.2 ounces and features a set screw for #6-32 mounting. The clutch is designed for use in inch-based mechanical systems requiring controlled torque transmission.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" / 0.25" Bores, 1.11" Overall Length, Slip at 12 ± 1.2 oz. in.
S9941Y-SWC08A44
0.25" / 0.25" Bores, 1.11" Overall Length, Slip at 12 ± 1.2 oz. in. S9941Y-SWC08A44
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S9941Y-SWC08A44
Product Name 0.25" / 0.25" Bores, 1.11" Overall Length, Slip at 12 ± 1.2 oz. in.
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Type Clutch Assemblies, 0.2498
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 0.3 Ft-lbs (? to 0.3531 N-m)
Length 0.48 inch (12.31 mm)
View Details
For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC18A05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.6 Ft-lbs (0.8475 N-m)
Power 0.0188 HP
View Details
0.5
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 4.2 Ft-lbs (? to 5.65 N-m)
Power 0.0389 HP
View Details
0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.4 to 2.1 Ft-lbs (0.5650 to 2.82 N-m)
Power 0.0201 HP
View Details