The S90APLMS08199044 is a magnetic particle slip clutch with an 8 mm bore, 20 mm mounting diameter, and 44 mm total length, designed for horizontal shaft applications. It features a sealed steel housing with permanent magnets and ferromagnetic particles, providing constant torque without power input. The maximum torque is 0.199 N·cm, with a torque tolerance of 0.150 to 0.199 N·cm, and it operates at up to 300 rpm with ball bearings to handle radial and axial loads. The unit requires no maintenance and is sealed against contamination.
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.
A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.
A clutch-brake is a single unit with the two combined functions of clutching and braking.
Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).
We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torque Limiters and Slip Clutches |
| Product Number | S90APLMS08199044 |
| Product Name | 8mm Bore, 20mm Mounting Dia., 44mm Total Length Magnetic Slip Clutch |
| Device | Slip clutch / Disengagement Torque Limiter |
| Torque | 0.1 to 0.1 Ft-lbs (0.1500 to 0.1990 N-m) |
| Rotary Speed | 300 rpm |