The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, featuring four SPDT switches rated for 5 amps at 250V AC and 5 amps at 30V DC resistive load, with a maximum inrush current of 24 amps. It includes a spring-loaded mechanical stop and ball bearings throughout, with a maximum torque capacity of 150 ozf-in. The unit has a pilot diameter for servo mounting and uses four #2-56 fillister head screws for installation. Rotation limits are selectable via model number; the S9200A-G163-49 variant specifies a rotation range of 14550 to 14850 degrees. A standard 1-inch shaft is provided, with custom lengths available on special order.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-49 |
| Product Name | Electromechanical Limit Switch, Rotate From 14550 - 14850 Degrees |
| Switch Type | Electromechanical |