The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting and adjustable rotation limits between 0° and 15,150°. It includes four miniature SPDT switches rated for 5 A at 250 V AC and 5 A at 30 V DC resistive load at sea level, with a maximum inrush current of 24 A and a torque capacity of 150 ozf-in. The unit features ball bearings, two adjustable switch actuators, and a spring-loaded mechanical stop to prevent override damage. It is mounted using four #2-56 fillister head screws and has a pilot diameter for precise alignment. The model S9200A-G163-08 specifies a rotation range of 2250° to 2550°.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-08 |
| Product Name | Electromechanical Limit Switch, Rotate From 2250 - 2550 Degrees |
| Switch Type | Electromechanical |