The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting and featuring four SPDT switches and a spring-loaded mechanical stop to prevent damage from overriding. It supports a maximum torque capacity of 150 ozf-in and handles switching ratings of 5 A at 250 V AC, 5 A resistive at sea level and 50,000 feet, or 3 A inductive at sea level and 2.5 A at 50,000 feet, with a maximum inrush of 24 A. The device rotates from 0° to an adjustable limit and includes two adjusting screws to set switch actuator positions. Standard shaft length is 1 inch, and mounting is provided via four #2-56 fillister head screws. The model S9200A-G163-16 specifies a rotation limit of 4650° to 4950°, consistent with the series' adjustable range options.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-16 |
| Product Name | Electromechanical Limit Switch, Rotate From 4650 - 4950 Degrees |
| Switch Type | Electromechanical |