The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, featuring four SPDT miniature switches and an adjustable spring-loaded mechanical stop to prevent overload. It supports rotational limits from 0° to 15,150° in 300° increments, with the S9200A-G163-47 variant covering 13,950° to 14,250°. Each switch is rated for 5 A at 250 V AC and 5 A at 30 V DC resistive load, with a maximum inrush of 24 A. The unit has a maximum torque capacity of 150 ozf-in and includes a pilot diameter for servo mounting, with four #2-56 fillister head screws for installation.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-47 |
| Product Name | Electromechanical Limit Switch, Rotate From 13950 - 14250 Degrees |
| Switch Type | Electromechanical |