The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base, black anodized, and a stainless steel shaft, designed for servo-type mounting. It includes four miniature SPDT switches rated for 5 amps at 250V AC and 5 amps resistive at sea level, with a maximum inrush of 24 amps. The unit features adjustable mechanical stops and spring-loaded actuators, with a maximum torque capacity of 150 ozf-in. Each model defines a rotation range; model 29 specifies a 8550° to 8850° adjustable limit. Four #2-56 fillister head clamps are included for mounting, and a pilot diameter permits precise alignment.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-29 |
| Product Name | Electromechanical Limit Switch, Rotate From 8550 - 8850 Degrees |
| Switch Type | Electromechanical |