The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, featuring four miniature SPDT switches and an adjustable spring-loaded mechanical stop. It supports a working rotation range of 0° to a user-defined limit and has a maximum torque capacity of 150 ozf-in. The switches are rated for 5 amps at 250V AC and 5 amps at 30V DC resistive load at sea level, with a maximum inrush current of 24 amps. The unit includes a pilot diameter for servo mounting and comes with four clamps and #2-56 fillister head screws for installation. The specific model S9200A-G163-12 provides a rotation limit of 3450° to 3750°, consistent with the series' configurability.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-12 |
| Product Name | Electromechanical Limit Switch, Rotate From 3450 - 3750 Degrees |
| Switch Type | Electromechanical |