The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting. It incorporates four single-pole double-throw switches rated for 5 amps at 250V AC and 5 amps resistive at sea level, with a maximum inrush current of 24 amps. The unit features adjustable spring-loaded mechanical stops and ball bearings throughout, and provides a torque capacity of 150 ozf-in. The specific variant S9200A-G163-14 offers a rotation limit of 4050° to 4350°, with a 1-inch shaft length and mounting dimensions including a 1.000-inch pilot diameter and four #2-56 fillister head screws for secure attachment.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-14 |
| Product Name | Electromechanical Limit Switch, Rotate From 4050 - 4350 Degrees |
| Switch Type | Electromechanical |