The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for precise rotary position control up to 15,150 degrees. It features four miniature SPDT switches rated at 5 amps at 250V AC and 5 amps at 30V DC resistive load, with a maximum inrush current of 24 amps and a torque capacity of 150 ozf-in. The unit includes adjustable mechanical stops and spring-loaded switch actuators, and is mounted via four #2-56 fillister head screws with a pilot diameter for servo compatibility. The part number S9200A-G163-48 corresponds to a model with a rotation limit of 14,250 to 14,550 degrees, consistent with the series' configurable range.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-48 |
| Product Name | Electromechanical Limit Switch, Rotate From 14250 - 14550 Degrees |
| Switch Type | Electromechanical |