The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base, black anodized, and a stainless steel shaft, designed for precise rotational control in servo-type mounting applications. It includes four miniature SPDT switches rated for 5 amps at 250V AC and up to 5 amps at 30V DC resistive load, with a maximum inrush current of 24 amps. The unit features adjustable switch actuators and a spring-loaded mechanical stop to prevent overload. It has a maximum torque capacity of 150 ozf-in and supports rotational limits in 300-degree increments. Part number S9200A-G163-31 corresponds to a 9150° to 9450° rotation range. The device is mounted using four #2-56 fillister head screws and includes ball bearings throughout. Shaft length is standard at 1 inch unless specially ordered.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-31 |
| Product Name | Electromechanical Limit Switch, Rotate From 9150 - 9450 Degrees |
| Switch Type | Electromechanical |