Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing S90MCCM5131413

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCCM5131413 is a non-electric magnetic clutch coupling with a torque range of 0.001 to 0.014 N·m, housed in stainless steel with a 13 mm shaft diameter and a total length of 5 mm. Both ends feature an M3-0.5 thread tap 4.5 mm deep, with three threads equally spaced on a 15.5 mm bolt circle. The unit has no wearing parts, operates without friction, and weighs 0.071 kg.

Datasheet Summary
Powered by GS/AI

The S90MCCM5131413 is a non-electric magnetic clutch coupling with a torque range of 0.001 to 0.014 N·m, housed in stainless steel with a 13 mm shaft diameter and a total length of 5 mm. Both ends feature an M3-0.5 thread tap 4.5 mm deep, with three threads equally spaced on a 15.5 mm bolt circle. The unit has no wearing parts, operates without friction, and weighs 0.071 kg.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing - S90MCCM5131413 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing
S90MCCM5131413
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing S90MCCM5131413
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCCM5131413
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing
Torque 7.37E-4 to 0.0103 Ft-lbs (1.00E-3 to 0.0140 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

6mm Bore With Keyway of 2mm, 29.8 SQ.mm Mounting Plate, wt. of 85 Grams - S90BF9M11A06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.2362 inch (6 mm)
Diameter 1.25 inch (31.8 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.33 - 0.79Nm - S90MCCM80616 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2434 to 5.83 Ft-lbs (0.3300 to 7.9 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.6299 inch (16 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb - S90MCC-MTL50025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 2.08 Ft-lbs (0.1130 to 2.82 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.5000 inch (12.7 mm)
View Details
8mm Bore With Keyway of 3mm, 29.8 SQ.mm Mounting Plate, wt. of 85 Grams - S90BF9M11A08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3150 inch (8 mm)
Diameter 1.25 inch (31.8 mm)
View Details