Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of 0.06 - 1.2Nm S90MCCMMTL1612

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCCMMTL1612 is a non-electric magnetic clutch coupling with a hollow bore of 16 mm, designed for torque transmission without friction or wearing parts. It has a torque range of 0.06 to 1.2 N·m, an overall length of 64 mm, and features keyways for shaft mounting. The housing is aluminum with a black anodized finish, and the dial is steel with a black oxide finish. It includes three M5 set screws at 90-degree intervals and weighs 1.62 kg.

Datasheet Summary
Powered by GS/AI

The S90MCCMMTL1612 is a non-electric magnetic clutch coupling with a hollow bore of 16 mm, designed for torque transmission without friction or wearing parts. It has a torque range of 0.06 to 1.2 N·m, an overall length of 64 mm, and features keyways for shaft mounting. The housing is aluminum with a black anodized finish, and the dial is steel with a black oxide finish. It includes three M5 set screws at 90-degree intervals and weighs 1.62 kg.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.06 - 1.2Nm - S90MCCMMTL1612 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.06 - 1.2Nm
S90MCCMMTL1612
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.06 - 1.2Nm S90MCCMMTL1612
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCCMMTL1612
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of 0.06 - 1.2Nm
Torque 0.0442 to 0.8850 Ft-lbs (0.0600 to 1.2 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Mounting Flange
Bore Diameter 0.3750 inch (9.52 mm)
Diameter 2.26 inch (57.4 mm)
View Details
Zero Backlash Brakes, Max. Overhung Load of 7 lb & Speed of 1800 rpm - S90MPA-B45D75S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 5 Ft-lbs (0.1130 to 6.78 N-m)
Power 0.0107 HP
Speed 1800 rpm
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .50 - 10.60in.lb - S90MCC-MTL62510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0417 to 0.8833 Ft-lbs (0.0565 to 1.2 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.6250 inch (15.87 mm)
View Details
Zero Backlash Brakes, Max. Overhung Load of 8 lb & Speed of 1800 rpm - S90MPA-B47D75H50 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2083 to 9.58 Ft-lbs (0.2825 to 12.99 N-m)
Power 0.0174 HP
Speed 1800 rpm
View Details