Stock Drive Products & Sterling Instrument - SDP/SI Zero Backlash Brakes, Max. Overhung Load of 2.5 lb & Speed of 2000 rpm S90MPA-B28D37H38

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MPA-B28D37H38 is a magnetic particle brake designed for tensioning and locking applications, with a shaft mounted on one end. It operates on 24V DC and generates torque proportional to input current. The brake has a maximum overhung load of 2.5 lb, a maximum speed of 2000 rpm, and an electrical torque range of 0.3 to 15 lbf·in. It dissipates 6 watts of heat, has a shaft inertia of 34 × 10⁻⁶ lbf·in·sec², and a response time of 20 msec. The unit is mounted with three #8-32 threads on a 2.000-inch bolt circle and weighs 25 lb. Its physical dimensions include a bore diameter of 0.375 inch, an outer diameter of 1.125 inch, and an overall length of 2.87 inch.

Datasheet Summary
Powered by GS/AI

The S90MPA-B28D37H38 is a magnetic particle brake designed for tensioning and locking applications, with a shaft mounted on one end. It operates on 24V DC and generates torque proportional to input current. The brake has a maximum overhung load of 2.5 lb, a maximum speed of 2000 rpm, and an electrical torque range of 0.3 to 15 lbf·in. It dissipates 6 watts of heat, has a shaft inertia of 34 × 10⁻⁶ lbf·in·sec², and a response time of 20 msec. The unit is mounted with three #8-32 threads on a 2.000-inch bolt circle and weighs 25 lb. Its physical dimensions include a bore diameter of 0.375 inch, an outer diameter of 1.125 inch, and an overall length of 2.87 inch.

Suppliers

Company
Product
Description
Supplier Links
Zero Backlash Brakes, Max. Overhung Load of 2.5 lb & Speed of 2000 rpm - S90MPA-B28D37H38 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Zero Backlash Brakes, Max. Overhung Load of 2.5 lb & Speed of 2000 rpm
S90MPA-B28D37H38
Zero Backlash Brakes, Max. Overhung Load of 2.5 lb & Speed of 2000 rpm S90MPA-B28D37H38
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MPA-B28D37H38
Product Name Zero Backlash Brakes, Max. Overhung Load of 2.5 lb & Speed of 2000 rpm
Torque 0.0250 to 1.25 Ft-lbs (0.0339 to 1.7 N-m)
Power 0.0080 HP
Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing - S90MCC-5131351 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 8.33E-4 to 0.0108 Ft-lbs (0.0011 to 0.0147 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details
Zero Backlash Brakes, Max. Overhung Load of 8 lb & Speed of 1800 rpm - S90MPA-B47D75S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2083 to 9.58 Ft-lbs (0.2825 to 12.99 N-m)
Power 0.0174 HP
Speed 1800 rpm
View Details
10mm Bore With Keyway of 3mm, 66.8 SQ.mm Mounting Plate, wt. of 539 Grams - S90BF9M26A10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3937 inch (10 mm)
Diameter 2.63 inch (66.7 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .060 in.lb Stainless Housing - S90MCC-5130651 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 8.33E-4 to 0.0050 Ft-lbs (0.0011 to 0.0068 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details