Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb S90MCC-MTL37525

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCC-MTL37525 is a non-electric magnetic clutch coupling with a torque range of 1.00 to 25.00 lbf in., a hollow bore diameter of 0.375 in., and an overall length of 3.11 in. The housing is aluminum with a black anodized finish, and the dial is steel with a black oxide finish. It features a keyway for a 3.000 in. shaft and uses an M5 set screw. The unit weighs 8.95 lb.

Datasheet Summary
Powered by GS/AI

The S90MCC-MTL37525 is a non-electric magnetic clutch coupling with a torque range of 1.00 to 25.00 lbf in., a hollow bore diameter of 0.375 in., and an overall length of 3.11 in. The housing is aluminum with a black anodized finish, and the dial is steel with a black oxide finish. It features a keyway for a 3.000 in. shaft and uses an M5 set screw. The unit weighs 8.95 lb.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb - S90MCC-MTL37525 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb
S90MCC-MTL37525
Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb S90MCC-MTL37525
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCC-MTL37525
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb
Torque 0.0833 to 2.08 Ft-lbs (0.1130 to 2.82 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Non Electric Magnetic Clutch Coupling with a Torque Range of 0.02 - 0.56Nm - S90MCCMMTL0806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0147 to 0.4130 Ft-lbs (0.0200 to 0.5600 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3150 inch (8 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001- 0.007Nm, Stainless Housing - S90MCCM5130713 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 7.37E-4 to 0.0052 Ft-lbs (1.00E-3 to 0.0070 N-m)
Magnetic Type Permanent Magnet
Length 1.38 inch (35 mm)
View Details
10mm Bore With Keyway of 3mm, 59.2 SQ.mm Mounting Plate, wt. of 397 Grams - S90BF9M22A10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3937 inch (10 mm)
Diameter 2.26 inch (57.4 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .003 - .018 in.lb Stainless Housing - S90MCC-5130151 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 2.50E-4 to 0.0015 Ft-lbs (3.39E-4 to 0.0020 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details