Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing S90MCCM5131425

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCCM5131425 is a non-electric magnetic clutch coupling with a torque range of 0.001 to 0.014 N·m, housed in stainless steel with a 25 mm shaft diameter and a weight of 0.071 kg. It has no wearing parts, operates without friction, and features M3-0.5 taps on both ends for mounting. The housing and shaft are stainless steel, and the device adheres to ISO projection standards.

Datasheet Summary
Powered by GS/AI

The S90MCCM5131425 is a non-electric magnetic clutch coupling with a torque range of 0.001 to 0.014 N·m, housed in stainless steel with a 25 mm shaft diameter and a weight of 0.071 kg. It has no wearing parts, operates without friction, and features M3-0.5 taps on both ends for mounting. The housing and shaft are stainless steel, and the device adheres to ISO projection standards.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing - S90MCCM5131425 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing
S90MCCM5131425
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing S90MCCM5131425
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCCM5131425
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing
Torque 7.37E-4 to 0.0103 Ft-lbs (1.00E-3 to 0.0140 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Zero Backlash Brakes, Max. Overhung Load of 2.5 lb & Speed of 2000 rpm - S90MPA-B28D37H38 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0250 to 1.25 Ft-lbs (0.0339 to 1.7 N-m)
Power 0.0080 HP
Speed 2000 rpm
View Details
8mm Bore With Keyway of 3mm, 29.8 SQ.mm Mounting Plate, wt. of 85 Grams - S90BF9M11A08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3150 inch (8 mm)
Diameter 1.25 inch (31.8 mm)
View Details
10mm Bore With Keyway of 3mm, 66.8 SQ.mm Mounting Plate, wt. of 539 Grams - S90BF9M26A10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3937 inch (10 mm)
Diameter 2.63 inch (66.7 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing - S90MCC-5131351 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 8.33E-4 to 0.0108 Ft-lbs (0.0011 to 0.0147 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details