Stock Drive Products & Sterling Instrument - SDP/SI Zero Backlash Brakes, Max. Overhung Load of 4 lb & Speed of 1800 rpm S90MPA-B34D50H38

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MPA-B34D50H38 is a magnetic particle brake for tensioning, locking, and motor testing applications, featuring a 24V DC coil and a shaft mounted on one end. It has a maximum torque range of 0.6-35 lbf·in, an electrical power dissipation of 9 watts, a maximum shaft speed of 1800 rpm, and a maximum overhung load of 35 lbf. The brake has a maximum unforced response time of 30 msec and a rotational inertia of 12 × 10⁻⁵ lb·in·sec². It weighs 4.0 lb and is mounted with four #10-32 fasteners on a 3.000 inch bolt circle. Its dimensions are 0.375 inch bore diameter, 0.4980 inch outer diameter, 2.20 inch length, with overall width of 1.47 inch, clearance of 0.25 inch, and flange height of 0.47 inch.

Datasheet Summary
Powered by GS/AI

The S90MPA-B34D50H38 is a magnetic particle brake for tensioning, locking, and motor testing applications, featuring a 24V DC coil and a shaft mounted on one end. It has a maximum torque range of 0.6-35 lbf·in, an electrical power dissipation of 9 watts, a maximum shaft speed of 1800 rpm, and a maximum overhung load of 35 lbf. The brake has a maximum unforced response time of 30 msec and a rotational inertia of 12 × 10⁻⁵ lb·in·sec². It weighs 4.0 lb and is mounted with four #10-32 fasteners on a 3.000 inch bolt circle. Its dimensions are 0.375 inch bore diameter, 0.4980 inch outer diameter, 2.20 inch length, with overall width of 1.47 inch, clearance of 0.25 inch, and flange height of 0.47 inch.

Suppliers

Company
Product
Description
Supplier Links
Zero Backlash Brakes, Max. Overhung Load of 4 lb & Speed of 1800 rpm - S90MPA-B34D50H38 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Zero Backlash Brakes, Max. Overhung Load of 4 lb & Speed of 1800 rpm
S90MPA-B34D50H38
Zero Backlash Brakes, Max. Overhung Load of 4 lb & Speed of 1800 rpm S90MPA-B34D50H38
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MPA-B34D50H38
Product Name Zero Backlash Brakes, Max. Overhung Load of 4 lb & Speed of 1800 rpm
Torque 0.0500 to 2.92 Ft-lbs (0.0678 to 3.96 N-m)
Power 0.0121 HP
Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Zero Backlash Brakes, Max. Overhung Load of 4 lb & Speed of 1800 rpm - S90MPA-B34D50S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0500 to 2.92 Ft-lbs (0.0678 to 3.96 N-m)
Power 0.0121 HP
Speed 1800 rpm
View Details
Zero Backlash Brakes, Max. Overhung Load of 8 lb & Speed of 1800 rpm - S90MPA-B47D75S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2083 to 9.58 Ft-lbs (0.2825 to 12.99 N-m)
Power 0.0174 HP
Speed 1800 rpm
View Details
Power-Off Servo Brake, Static Torque (lb.in.): 10, Max Watts: 10, Coil Voltage: 24, With Keyway - S90SB9-17A04S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 1.79 inch (45.47 mm)
Length 1.19 inch (30.23 mm)
Weight 0.7 lbs (0.3175 kg)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb - S90MCC-MTL37525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 2.08 Ft-lbs (0.1130 to 2.82 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3750 inch (9.52 mm)
View Details