Stock Drive Products & Sterling Instrument - SDP/SI 8mm Bore, 17mm Mounting Dia., 27.5mm Total Length Magnetic Slip Clutch S90APLMP08060028

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90APLMP08060028 is a magnetic particle slip clutch with an 8 mm bore, 17 mm mounting diameter, and 27.5 mm total length. It uses permanent magnets and ferromagnetic particles to provide a constant torque of 0.060 N•cm with a slip torque range of 0.040 to 0.060 N•cm. The clutch is sealed, requires no power, and is designed for horizontal shaft use. It features plastic bearings and is rated for a maximum speed of 300 rpm. The housing is steel with plastic end caps, and it is suitable for applications requiring stable torque under varying conditions such as paper feeding in office equipment.

Datasheet Summary
Powered by GS/AI

The S90APLMP08060028 is a magnetic particle slip clutch with an 8 mm bore, 17 mm mounting diameter, and 27.5 mm total length. It uses permanent magnets and ferromagnetic particles to provide a constant torque of 0.060 N•cm with a slip torque range of 0.040 to 0.060 N•cm. The clutch is sealed, requires no power, and is designed for horizontal shaft use. It features plastic bearings and is rated for a maximum speed of 300 rpm. The housing is steel with plastic end caps, and it is suitable for applications requiring stable torque under varying conditions such as paper feeding in office equipment.

Suppliers

Company
Product
Description
Supplier Links
8mm Bore, 17mm Mounting Dia., 27.5mm Total Length Magnetic Slip Clutch - S90APLMP08060028 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm Bore, 17mm Mounting Dia., 27.5mm Total Length Magnetic Slip Clutch
S90APLMP08060028
8mm Bore, 17mm Mounting Dia., 27.5mm Total Length Magnetic Slip Clutch S90APLMP08060028
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S90APLMP08060028
Product Name 8mm Bore, 17mm Mounting Dia., 27.5mm Total Length Magnetic Slip Clutch
Device Slip clutch / Disengagement Torque Limiter
Torque 0.0 to 0.0 Ft-lbs (0.0400 to 0.0600 N-m)
Rotary Speed 300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.75 inch (19.05 mm)
Length 1.11 inch (28.19 mm)
View Details
0.125
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.62 inch (15.75 mm)
Length 0.98 inch (24.89 mm)
View Details
For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC15A05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.4 Ft-lbs (0.5650 N-m)
Power 0.0127 HP
View Details
0.1875
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.62 inch (15.75 mm)
Length 0.98 inch (24.89 mm)
View Details