Stock Drive Products & Sterling Instrument - SDP/SI 12mm Bore Adjustable slip clutch with torque range of 9.04 - 564 N.cm @ 50 rpm S98CA6MMOC511273

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S98CA6MMOC511273 is an adjustable multiplate slip clutch with a 12 mm bore, designed for continuous slip within dissipation limits. It features a zinc-plated steel housing, brass plates, and a proprietary non-asbestos friction material. The clutch offers a torque range of 9.04 to 564 N·cm at 50 rpm, with a body diameter of 50.8 mm, overall length of 72.9 mm, and a hub length of 12.7 mm. The hub end includes a bronze bearing for mounting gears or pulleys on the bore. The design allows full adjustment within its rating limits and maintains a low stick/slip ratio. The unit includes a 3-pin adjusting mechanism on a 47.7 mm BCD.

Datasheet Summary
Powered by GS/AI

The S98CA6MMOC511273 is an adjustable multiplate slip clutch with a 12 mm bore, designed for continuous slip within dissipation limits. It features a zinc-plated steel housing, brass plates, and a proprietary non-asbestos friction material. The clutch offers a torque range of 9.04 to 564 N·cm at 50 rpm, with a body diameter of 50.8 mm, overall length of 72.9 mm, and a hub length of 12.7 mm. The hub end includes a bronze bearing for mounting gears or pulleys on the bore. The design allows full adjustment within its rating limits and maintains a low stick/slip ratio. The unit includes a 3-pin adjusting mechanism on a 47.7 mm BCD.

Suppliers

Company
Product
Description
Supplier Links
12mm Bore Adjustable slip clutch with torque range of 9.04 - 564 N.cm @ 50 rpm - S98CA6MMOC511273 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12mm Bore Adjustable slip clutch with torque range of 9.04 - 564 N.cm @ 50 rpm
S98CA6MMOC511273
12mm Bore Adjustable slip clutch with torque range of 9.04 - 564 N.cm @ 50 rpm S98CA6MMOC511273
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S98CA6MMOC511273
Product Name 12mm Bore Adjustable slip clutch with torque range of 9.04 - 564 N.cm @ 50 rpm
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.25 inch (31.75 mm)
Length 1.43 inch (36.32 mm)
View Details
For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC32X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.2 Ft-lbs (0.3390 N-m)
Diameter 1.25 inch (31.75 mm)
View Details
0.1875
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.75 inch (19.05 mm)
Length 1.11 inch (28.19 mm)
View Details
For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC18A05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.6 Ft-lbs (0.8475 N-m)
Power 0.0188 HP
View Details