Stock Drive Products & Sterling Instrument - SDP/SI 0.125" / 0.125" Bores, 0.98" Overall Length, Slip at 8 ± 1.0 oz. in. S9941Y-SWC06A22

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9941Y-SWC06A22 is a spring-wrapped slip coupling with 0.125 inch bores on both ends and an overall length of 0.98 inch, designed to slip at 8 ± 1.0 ozf-in. It features a set screw for shaft retention, dissipates up to 1.0 watt of power, and weighs 0.9 ounce. The coupling is constructed for inch-based metric compatibility and operates as a torque-limiting device in rotational drive systems.

Datasheet Summary
Powered by GS/AI

The S9941Y-SWC06A22 is a spring-wrapped slip coupling with 0.125 inch bores on both ends and an overall length of 0.98 inch, designed to slip at 8 ± 1.0 ozf-in. It features a set screw for shaft retention, dissipates up to 1.0 watt of power, and weighs 0.9 ounce. The coupling is constructed for inch-based metric compatibility and operates as a torque-limiting device in rotational drive systems.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" / 0.125" Bores, 0.98" Overall Length, Slip at 8 ± 1.0 oz. in.
S9941Y-SWC06A22
0.125" / 0.125" Bores, 0.98" Overall Length, Slip at 8 ± 1.0 oz. in. S9941Y-SWC06A22
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S9941Y-SWC06A22
Product Name 0.125" / 0.125" Bores, 0.98" Overall Length, Slip at 8 ± 1.0 oz. in.
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 4.2 Ft-lbs (? to 5.65 N-m)
Power 0.0389 HP
View Details
8mm Bore, 17mm Mounting Dia., 34.5mm Total Length Magnetic Slip Clutch - S90APLMP08120035 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.0 to 0.1 Ft-lbs (0.0600 to 0.1200 N-m)
Rotary Speed 250 rpm
View Details
Pin Type Clutch Assemblies, 0.2498
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 0.3 Ft-lbs (? to 0.3531 N-m)
Length 1.02 inch (25.8 mm)
View Details
0.3125
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.25 inch (31.75 mm)
Length 1.43 inch (36.32 mm)
View Details