Stock Drive Products & Sterling Instrument - SDP/SI 16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type S9930AMKRV16

Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stud type cam follower with a 16 mm stud diameter, 16 mm roller diameter, and 6 mm roller length, designed for cam and track applications with cage-guided needle bearings. The roller and needles are made of 52100 steel, and the stud is made of 1055 steel. It has a dynamic load rating of 6400 N and a static load rating of 8500 N when mounted in a housing with standard bearing fit, and a dynamic load rating of 4850 N and static load rating of 6500 N when used as a track roller. The stud has an M6 x 1 thread, and relubrication is possible via the stud end face. The maximum limiting speed for grease lubrication is 8500 rpm.

Datasheet Summary
Powered by GS/AI

Stud type cam follower with a 16 mm stud diameter, 16 mm roller diameter, and 6 mm roller length, designed for cam and track applications with cage-guided needle bearings. The roller and needles are made of 52100 steel, and the stud is made of 1055 steel. It has a dynamic load rating of 6400 N and a static load rating of 8500 N when mounted in a housing with standard bearing fit, and a dynamic load rating of 4850 N and static load rating of 6500 N when used as a track roller. The stud has an M6 x 1 thread, and relubrication is possible via the stud end face. The maximum limiting speed for grease lubrication is 8500 rpm.

Suppliers

Company
Product
Description
Supplier Links
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type
S9930AMKRV16
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type S9930AMKRV16
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Cam Followers
Product Number S9930AMKRV16
Product Name 16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
Stud Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 2 Inch Cam Follower with 2 Inch Stainless Steel Stud - S7NSRY-088200 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 560 lbs (254 kg)
Outside Diameter 2 inch (50.8 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
23 mm L, 22 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8661 inch (22 mm)
View Details
1 in. L, 1-1/8 Roller Dia., 7/16 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 5000 rpm
Outside Diameter 1.12 inch (28.57 mm)
View Details