The S73NW2MGR555-120 is an external grooveless retaining ring for a 12 mm shaft, made of spring steel with a black oxide finish and a hardness of HRC 46-52. It has a ring outer diameter of 21 mm, a ring height of 20.6 mm, and an axial load capacity of 300 N. The ring thickness is 1.5 mm with a tolerance of ±0.05 mm, and it is designed for shafts with an h11 tolerance (0/-0.110 mm).
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73NW2MGR555-120 |
| Product Name | External Grooveless Retaining E-Ring for 12mm Shaft Dia. |
| Ring Type | External |
| Ring Style | Grooveless / Self-locking |
| Design Units | Metric |
| Ring Load | 67.44 lbs (30.59 kg) |