Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel external retaining ring for 1.125" shaft dia. A 9Q27-112

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q27-112 is a carbon spring steel external retaining ring designed for a 1.125-inch shaft diameter, with a free ring diameter of 1.041 inches, groove diameter of 1.55 inches, groove width of 0.056 inches, and thickness of 0.050 inches. It provides a maximum thrust strength of 6,699 lbf and is priced per 100 pieces. The material is SAE 1065-1090 carbon spring steel, oil-dipped, with a tensile strength of 45,000 psi.

Datasheet Summary
Powered by GS/AI

A 9Q27-112 is a carbon spring steel external retaining ring designed for a 1.125-inch shaft diameter, with a free ring diameter of 1.041 inches, groove diameter of 1.55 inches, groove width of 0.056 inches, and thickness of 0.050 inches. It provides a maximum thrust strength of 6,699 lbf and is priced per 100 pieces. The material is SAE 1065-1090 carbon spring steel, oil-dipped, with a tensile strength of 45,000 psi.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel external retaining ring for 1.125
Hicksville, NY, United States
Carbon Spring Steel external retaining ring for 1.125" shaft dia.
A 9Q27-112
Carbon Spring Steel external retaining ring for 1.125" shaft dia. A 9Q27-112
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q27-112
Product Name Carbon Spring Steel external retaining ring for 1.125" shaft dia.
Ring Type External
Ring Load 2600 lbs (1179 kg)
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) Internal Ring for 0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 9900 lbs (4490 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Stainless Steel (PH15-7) Internal Ring for 0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1280 lbs (580 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
40mm Shaft Dia. External Retaining, with a 8572kg Thrust Strength. - MD0471MQB040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 18901 lbs (8572 kg)
View Details
Carbon Spring Steel Internal Ring for 0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1600 lbs (726 kg)
Material Carbon Spring Steel
View Details