A 9Q27-023 is an external retaining ring made of beryllium copper (Berylco 25) with a free ring diameter of 0.215 in., a groove diameter of 0.36 in., a groove width of 0.018 in., and a ring thickness of 0.015 in. It has a maximum thrust strength of 315 lbf and a shaft clearance of 120 lbf. The part is priced per 100 pieces and is designed for use in inch-size applications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q27-023 |
| Product Name | Beryllium Copper external retaining ring for 0.236" shaft dia. |
| Ring Type | External |
| Ring Load | 120 lbs (54.42 kg) |
| Material | Beryllium Copper; Beryllium Copper |
| Finish | Coating or Plating |