Stock Drive Products & Sterling Instrument - SDP/SI 13mm Shaft Dia. External Retaining, with a 809kg Thrust Strength. MD0471MQB013

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MD0471MQB013 is a 13mm diameter external retaining ring manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). It is made from carbon spring steel and features an oil-dipped finish for enhanced durability. This retaining ring has a thrust strength of 809 kg, providing a robust solution for applications requiring significant load-bearing capacity. The product is designed to meet DIN 471 specifications, ensuring compatibility with standard components. It is supplied with slots or holes for easy installation. This retaining ring is suitable for various industrial applications where secure fastening is essential.

Datasheet Summary
Powered by GS/AI

The MD0471MQB013 is a 13mm diameter external retaining ring manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). It is made from carbon spring steel and features an oil-dipped finish for enhanced durability. This retaining ring has a thrust strength of 809 kg, providing a robust solution for applications requiring significant load-bearing capacity. The product is designed to meet DIN 471 specifications, ensuring compatibility with standard components. It is supplied with slots or holes for easy installation. This retaining ring is suitable for various industrial applications where secure fastening is essential.

Suppliers

Company
Product
Description
Supplier Links
13mm Shaft Dia. External Retaining, with a 809kg Thrust Strength. - MD0471MQB013 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
13mm Shaft Dia. External Retaining, with a 809kg Thrust Strength.
MD0471MQB013
13mm Shaft Dia. External Retaining, with a 809kg Thrust Strength. MD0471MQB013
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0471MQB013
Product Name 13mm Shaft Dia. External Retaining, with a 809kg Thrust Strength.
Ring Type External
Design Units Metric
Ring Load 1784 lbs (809 kg)
Material Spring Steel; Spring Steel (1065-1090)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel External E-Ring for 0.14
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
Carbon Spring Steel external retaining ring for 0.625
Specs
Ring Type External
Ring Load 800 lbs (363 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel Internal Ring for 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3500 lbs (1587 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel external retaining ring for 0.438
Specs
Ring Type External
Ring Load 400 lbs (181 kg)
Material Carbon Spring Steel
View Details