S73HW2-100-162 is an external retaining ring made of stainless steel (PH 15-7 Mo) for a 1.625 in. shaft diameter, with a groove diameter of 1.529 in., groove width of 0.068 in., and ring thickness of 0.062 in. It has a thrust load rating of 5500 lbf and is designed for use in applications requiring high strength and corrosion resistance. The ring features a free diameter of 1.503 in. and a maximum bottom radius of 0.010 in. for the groove.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73HW2-100-162 |
| Product Name | Stainless steel (PH 15-7) external retaining ring for 1.625" shaft dia. |
| Ring Type | External |
| Ring Load | 5500 lbs (2494 kg) |
| Finish | Coating or Plating |