MD6799MQB120 is an external E-ring made of carbon spring steel with an oil-dipped finish, designed for a 13 mm shaft groove diameter. It has a free ring inside diameter of 23 mm, a groove diameter of 12 mm, a width of 1.35 mm, and a thickness of 1.3 mm. The safety factor is 100. The part complies with DIN 6799 and is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD6799MQB120 |
| Product Name | CARBON SPRING STEEL EXTERNAL E-RING FOR 13MM SHAFT DIA. |
| Ring Type | External |
| Design Units | Metric |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |