Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel external retaining ring for 0.354" shaft dia. A 9Q27-035

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q27-035 is a carbon spring steel external retaining ring for a 0.354 inch shaft diameter, made from SAE 1065-1090 material with an oil-dipped finish and a tensile strength of 45,000 psi. It has a free ring diameter of 0.320 inch, a groove diameter of 0.580 inch, a groove width of 0.029 inch, and a thickness of 0.025 inch. The ring supports a maximum thrust load of 300 lbf with a groove diameter tolerance of ±0.002 inch and a thickness tolerance of ±0.002 inch. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q27-035 is a carbon spring steel external retaining ring for a 0.354 inch shaft diameter, made from SAE 1065-1090 material with an oil-dipped finish and a tensile strength of 45,000 psi. It has a free ring diameter of 0.320 inch, a groove diameter of 0.580 inch, a groove width of 0.029 inch, and a thickness of 0.025 inch. The ring supports a maximum thrust load of 300 lbf with a groove diameter tolerance of ±0.002 inch and a thickness tolerance of ±0.002 inch. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel external retaining ring for 0.354
Hicksville, NY, United States
Carbon Spring Steel external retaining ring for 0.354" shaft dia.
A 9Q27-035
Carbon Spring Steel external retaining ring for 0.354" shaft dia. A 9Q27-035
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q27-035
Product Name Carbon Spring Steel external retaining ring for 0.354" shaft dia.
Ring Type External
Ring Load 300 lbs (136 kg)
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

21mm Shaft Dia. External Retaining, with a 1811kg Thrust Strength. - MD0471MQB021 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 3993 lbs (1811 kg)
View Details
Carbon Spring Steel External E-Ring for 0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
External Grooveless Retaining E-Ring for 20mm Shaft Dia. - S73NW2MGR555-200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Metric
View Details
Beryllium Copper external retaining ring for 0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 80 lbs (36.28 kg)
Material Beryllium Copper; Beryllium Copper
View Details