Stock Drive Products & Sterling Instrument - SDP/SI 5mm Shaft Dia. External Retaining, with a 176kg Thrust Strength. MD0471MQB005

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0471MQB005 is a metric external retaining ring for a 4.7 mm shaft diameter, with a ring diameter of 10.7 mm, a width of 0.7 mm, and a safety thrust factor of 176 kg. It is made of carbon spring steel with an oil-dipped finish and complies with DIN 471 specifications. The part is supplied with slots and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD0471MQB005 is a metric external retaining ring for a 4.7 mm shaft diameter, with a ring diameter of 10.7 mm, a width of 0.7 mm, and a safety thrust factor of 176 kg. It is made of carbon spring steel with an oil-dipped finish and complies with DIN 471 specifications. The part is supplied with slots and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
5mm Shaft Dia. External Retaining, with a 176kg Thrust Strength. - MD0471MQB005 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5mm Shaft Dia. External Retaining, with a 176kg Thrust Strength.
MD0471MQB005
5mm Shaft Dia. External Retaining, with a 176kg Thrust Strength. MD0471MQB005
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0471MQB005
Product Name 5mm Shaft Dia. External Retaining, with a 176kg Thrust Strength.
Ring Type External
Design Units Metric
Ring Load 388 lbs (176 kg)
Material Spring Steel; Spring Steel (1065-1090)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 0.394
Specs
Ring Type External
Ring Load 335 lbs (152 kg)
Finish Coating or Plating
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.75
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
External Grooveless Retaining E-Ring for 6mm Shaft Dia. - S73NW2MGR555-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Metric
View Details
Carbon Spring Steel Internal Ring for 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3500 lbs (1587 kg)
Material Carbon Spring Steel
View Details