The S64AMRMB15670 is a compensated precision metric Mini-Rail linear guide with a 670 mm rail length and 16 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It has a running clearance of 0.064-0.089 mm and uses an M3 mounting bolt. The rail dimension corresponds to size code 15, with overall dimensions matching the specified A=15 mm, B=16 mm, C=32 mm, D=42 mm, E=20 mm, F=25 mm, G=3.5 mm, H=15 mm, H1=4.5 mm, H2=6.3 mm, K=4 mm, J=7.5 mm, M=20 mm, N=40 mm, S=15 mm, T=40 mm. The product supports multi-carriage use and is available in extended lengths up to 3600 mm upon special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB15670 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 670 mm Long Rail, 16 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |