Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 3, 323.9mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. A 7Q15M31275

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel linear tracks with mounting holes, sized for 9.65 mm width and 76.2 mm height, are available in hardened AISI 1045 carbon steel with a hardness of HRC 58-60. The track is 323.9 mm long, with five drilled holes for mounting, spaced to match standard patterns. Dimensions include a hole diameter of 3.18 mm and hole spacing of 7.87 mm between the first and last hole. All variants in this series share the same mounting geometry and dimensional tolerances of ±0.13 mm. The part number A 7Q15M31275 corresponds to a hardened material variant within this metric track series.

Datasheet Summary
Powered by GS/AI

Steel linear tracks with mounting holes, sized for 9.65 mm width and 76.2 mm height, are available in hardened AISI 1045 carbon steel with a hardness of HRC 58-60. The track is 323.9 mm long, with five drilled holes for mounting, spaced to match standard patterns. Dimensions include a hole diameter of 3.18 mm and hole spacing of 7.87 mm between the first and last hole. All variants in this series share the same mounting geometry and dimensional tolerances of ±0.13 mm. The part number A 7Q15M31275 corresponds to a hardened material variant within this metric track series.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 3, 323.9mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M31275 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 3, 323.9mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened.
A 7Q15M31275
Steel Track with Mounting Holes, Size 3, 323.9mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. A 7Q15M31275
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7Q15M31275
Product Name Steel Track with Mounting Holes, Size 3, 323.9mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Hardened (HRC 58-60)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Precision Metric Mini-Rail® Linear Guides, 320 mm Long Rail, 13 mm Assembly Height - S64AMRMB12320 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 12.6 inch (320 mm)
View Details
16 Teeth, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 72 inch (1829 mm)
View Details
16 Teeth, 12mm (Nominal Size), Internal Spline - A 1B26M122535 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Brass
Guide Length 1.38 inch (35 mm)
View Details
Compensated Precision Metric Mini-Rail® Linear Guides, 100 mm Long Rail, 8 mm Assembly Height - S64AMRMB07100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 3.94 inch (100 mm)
View Details