Stock Drive Products & Sterling Instrument - SDP/SI Double-Edged Size 0 Steel Track, 317.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. A 7Q15M01250

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double-edged size 0 steel tracks made from hardened AISI 1045 carbon steel (HRC 58-60) with a length of 317.5 mm, featuring seven drilled holes. Dimensions include width B of 6.35 mm, height C of 50.8 mm, diameter D of 3.96 mm, depth E of 3.51 mm, and a center-to-center spacing of 4.01 mm for the holes. The track has a nominal height H of 13.11 mm and a groove depth J of 0.84 mm, with an overall length tolerance of ±0.38 mm.

Datasheet Summary
Powered by GS/AI

Double-edged size 0 steel tracks made from hardened AISI 1045 carbon steel (HRC 58-60) with a length of 317.5 mm, featuring seven drilled holes. Dimensions include width B of 6.35 mm, height C of 50.8 mm, diameter D of 3.96 mm, depth E of 3.51 mm, and a center-to-center spacing of 4.01 mm for the holes. The track has a nominal height H of 13.11 mm and a groove depth J of 0.84 mm, with an overall length tolerance of ±0.38 mm.

Suppliers

Company
Product
Description
Supplier Links
Double-Edged Size 0 Steel Track, 317.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M01250 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Double-Edged Size 0 Steel Track, 317.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened.
A 7Q15M01250
Double-Edged Size 0 Steel Track, 317.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. A 7Q15M01250
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7Q15M01250
Product Name Double-Edged Size 0 Steel Track, 317.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 045 Carbon Steel (HRC 58)
Additional Material Specifications Hardened
Unlock Full Specs
to access all available technical data

Similar Products

1045 Steel Track, No Mounting Holes, Unhardened, 6.5' Long - BKDCOM-T378000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 3, 1238.3mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M34875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details
16 Teeth, 20mm (Nominal Size), External Spline - A 1C25M20050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 19.69 inch (500 mm)
View Details
Steel Track with Mounting Holes, Size 3, 933.5mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M33675 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details