The S64AMRMB15430 is a compensated precision metric Mini-Rail linear guide with a 430 mm rail length and 16 mm assembly height, featuring FrelonGOLD® material on HRC70 ceramic-coated aluminum for self-lubrication, shock load tolerance, corrosion resistance, and vibration damping. It has a running clearance of 0.064-0.089 mm, and includes mounting dimensions and specifications consistent with the 15 size code, including M3 mounting holes, 32 mm width, and 42 mm rail height. Longer lengths up to 3600 mm are available on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB15430 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 430 mm Long Rail, 16 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |